Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters E35SE24006PDPG

Description
Win Source Part Number: 1337891-E35SE24006PD PG Category: Power Supplies - Board Mount - DC DC Converters Series: E35SE (150W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) Applications: ITE (Commercial) , Railway Standard Package: 63 Power (Watts): 144 W Control Features: Enable, Active High Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 60V Voltage - Output 1: 24V Efficiency: 92.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: E35SE Approval Agency: CSA, EN, IEC, UL Standard Number: 50155; 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1337891-E35SE24006PD PG Category: Power Supplies - Board Mount - DC DC Converters Series: E35SE (150W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) Applications: ITE (Commercial) , Railway Standard Package: 63 Power (Watts): 144 W Control Features: Enable, Active High Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 60V Voltage - Output 1: 24V Efficiency: 92.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: E35SE Approval Agency: CSA, EN, IEC, UL Standard Number: 50155; 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337891-E35SE24006PDPG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337891-E35SE24006PDPG
Power Supplies - Board Mount - DC DC Converters 1337891-E35SE24006PDPG
Win Source Part Number: 1337891-E35SE24006PD PG Category: Power Supplies - Board Mount - DC DC Converters Series: E35SE (150W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) Applications: ITE (Commercial) , Railway Standard Package: 63 Power (Watts): 144 W Control Features: Enable, Active High Voltage - Isolation: 4.242 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 60V Voltage - Output 1: 24V Efficiency: 92.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: E35SE Approval Agency: CSA, EN, IEC, UL Standard Number: 50155; 60950-1; 62368-1

Win Source Part Number: 1337891-E35SE24006PDPG
Category: Power Supplies - Board Mount - DC DC Converters
Series: E35SE (150W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm)
Applications: ITE (Commercial) , Railway
Standard Package: 63
Power (Watts): 144 W
Control Features: Enable, Active High
Voltage - Isolation: 4.242 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 60V
Voltage - Output 1: 24V
Efficiency: 92.2%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: E35SE
Approval Agency: CSA, EN, IEC, UL
Standard Number: 50155; 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337891-E35SE24006PDPG
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
UC1825-SP High Speed PWM Controller - 5962-8768104V2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers