Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature.
| Delta Electronics (Americas) | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | DTB Series |
| Product Name | Temperature Controller |
| Control | Limit; PID |
| Form Factor | Chassis; DIN |
| Interface | Digital Front Panel; Computer Programmable |
| Communication / Port Type | RS-485 |