Delta Electronics (Americas) Solenoids DSML-1153-18C

Description
"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.750"" (19.05mm) Stroke 18VDC Chassis Mount"
Request a Quote Datasheet
Description
"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.750"" (19.05mm) Stroke 18VDC Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 1144-1413-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
1144-1413-ND
Solenoids 1144-1413-ND
"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.750"" (19.05mm) Stroke 18VDC Chassis Mount"

"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.750"" (19.05mm) Stroke 18VDC Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 1144-1413-ND
Product Name Solenoids
DC Rated for DC Operation; 18VDC
Unlock Full Specs
to access all available technical data

Similar Products

Push/Pull Solenoids - Push/Pull Solenoids Series - GEEPLUS Inc.
Specs
Maximum Stroke 3 to 30 mm (0.1181 to 1.18 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
Linear Solenoids - 3073354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 3 mm (0.1181 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
AC Solenoid - 1576 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Continuous Duty Rated for Continuous Duty
Power Rating 15.4 DC watts or AC VA
View Details