Delta Electronics (Americas) Solenoids DSML-0224-12

Description
"Pulse Duty Solenoid Open Frame (Pull) Type 0.200"" (5.08mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet
Description
"Pulse Duty Solenoid Open Frame (Pull) Type 0.200"" (5.08mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 1144-1322-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
1144-1322-ND
Solenoids 1144-1322-ND
"Pulse Duty Solenoid Open Frame (Pull) Type 0.200"" (5.08mm) Stroke 12VDC Chassis Mount"

"Pulse Duty Solenoid Open Frame (Pull) Type 0.200"" (5.08mm) Stroke 12VDC Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 1144-1322-ND
Product Name Solenoids
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 320-H - GEEPLUS Inc.
Specs
Maximum Stroke 18 mm (0.7087 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.3- 544 VDC
View Details
Linear Solenoids - 1770115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 0.0 mm (0.0 inch)
DC 12 v
Construction Push/Pull
View Details
DC Solenoid - 1723 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 24VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details