Delta Electronics (Americas) Ups, Dc-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power DRU-24V40ABN

Description
UPS, DC-DC, 24V, 40A; Power Supply Approvals:ITE; Input Voltage DC:28V; Backup Time @ Capacity:4.5 min @ 960W; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:CliQ II Series RoHS Compliant: Yes
Datasheet
Description
UPS, DC-DC, 24V, 40A; Power Supply Approvals:ITE; Input Voltage DC:28V; Backup Time @ Capacity:4.5 min @ 960W; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:CliQ II Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, Dc-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power - 52AH7083 - Newark, An Avnet Company
Chicago, IL, United States
Ups, Dc-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power
52AH7083
Ups, Dc-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power 52AH7083
UPS, DC-DC, 24V, 40A; Power Supply Approvals:ITE; Input Voltage DC:28V; Backup Time @ Capacity:4.5 min @ 960W; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:CliQ II Series RoHS Compliant: Yes

UPS, DC-DC, 24V, 40A; Power Supply Approvals:ITE; Input Voltage DC:28V; Backup Time @ Capacity:4.5 min @ 960W; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:CliQ II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AH7083
Product Name Ups, Dc-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-11000-40-3u-27166 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details