Delta Electronics (Americas) Touch Panel HMI, Human Machine Interface DOP-W Series

Description
A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen enables intuitive parameter entry and a variety of ways to display variable data, including trend graphs and alarm elements. The high resolution LCD display visualizes operating, monitoring and efficient control in real time. In addition, the user-friendly editing software guides users in quickly creating easy-to-navigate visual icons and easily designing intuitive monitoring screens for applications, while making adjustments, scheduling, and programming operational sequences that enhance flexibility and save development time. This achieves rapid system development that simplifies wiring and installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs. The DOP-W Series is a large Human Machine Interface (HMI) that comes with a high resolution and high brightness touch screen in 10.4”, 12” and 15” sizes. With the latest Cortex-A8 processor for up to 1GHz pulse wave, the DOP-W Series delivers high performance with rapid response. Its rugged and CE-certified aluminum enclosure protects from vibration and changing ambient temperatures, and features an IP65 waterproof front panel for harsh environments. Built-in stereo speakers increase utility and flexibility. The DOP-W Series complies with CE and UL safety approvals and provides an efficient and competitive solution to meet customer needs for a wide range of high-end industrial automation applications.
Datasheet
Description
A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen enables intuitive parameter entry and a variety of ways to display variable data, including trend graphs and alarm elements. The high resolution LCD display visualizes operating, monitoring and efficient control in real time. In addition, the user-friendly editing software guides users in quickly creating easy-to-navigate visual icons and easily designing intuitive monitoring screens for applications, while making adjustments, scheduling, and programming operational sequences that enhance flexibility and save development time. This achieves rapid system development that simplifies wiring and installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs. The DOP-W Series is a large Human Machine Interface (HMI) that comes with a high resolution and high brightness touch screen in 10.4”, 12” and 15” sizes. With the latest Cortex-A8 processor for up to 1GHz pulse wave, the DOP-W Series delivers high performance with rapid response. Its rugged and CE-certified aluminum enclosure protects from vibration and changing ambient temperatures, and features an IP65 waterproof front panel for harsh environments. Built-in stereo speakers increase utility and flexibility. The DOP-W Series complies with CE and UL safety approvals and provides an efficient and competitive solution to meet customer needs for a wide range of high-end industrial automation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel HMI, Human Machine Interface - DOP-W Series - Delta Electronics (Americas)
Research Triangle Park, NC, USA
Touch Panel HMI, Human Machine Interface
DOP-W Series
Touch Panel HMI, Human Machine Interface DOP-W Series
A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen enables intuitive parameter entry and a variety of ways to display variable data, including trend graphs and alarm elements. The high resolution LCD display visualizes operating, monitoring and efficient control in real time. In addition, the user-friendly editing software guides users in quickly creating easy-to-navigate visual icons and easily designing intuitive monitoring screens for applications, while making adjustments, scheduling, and programming operational sequences that enhance flexibility and save development time. This achieves rapid system development that simplifies wiring and installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs. The DOP-W Series is a large Human Machine Interface (HMI) that comes with a high resolution and high brightness touch screen in 10.4”, 12” and 15” sizes. With the latest Cortex-A8 processor for up to 1GHz pulse wave, the DOP-W Series delivers high performance with rapid response. Its rugged and CE-certified aluminum enclosure protects from vibration and changing ambient temperatures, and features an IP65 waterproof front panel for harsh environments. Built-in stereo speakers increase utility and flexibility. The DOP-W Series complies with CE and UL safety approvals and provides an efficient and competitive solution to meet customer needs for a wide range of high-end industrial automation applications.

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen enables intuitive parameter entry and a variety of ways to display variable data, including trend graphs and alarm elements. The high resolution LCD display visualizes operating, monitoring and efficient control in real time. In addition, the user-friendly editing software guides users in quickly creating easy-to-navigate visual icons and easily designing intuitive monitoring screens for applications, while making adjustments, scheduling, and programming operational sequences that enhance flexibility and save development time. This achieves rapid system development that simplifies wiring and installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs.

The DOP-W Series is a large Human Machine Interface (HMI) that comes with a high resolution and high brightness touch screen in 10.4”, 12” and 15” sizes. With the latest Cortex-A8 processor for up to 1GHz pulse wave, the DOP-W Series delivers high performance with rapid response. Its rugged and CE-certified aluminum enclosure protects from vibration and changing ambient temperatures, and features an IP65 waterproof front panel for harsh environments. Built-in stereo speakers increase utility and flexibility. The DOP-W Series complies with CE and UL safety approvals and provides an efficient and competitive solution to meet customer needs for a wide range of high-end industrial automation applications.

Supplier's Site Datasheet

Technical Specifications

  Delta Electronics (Americas)
Product Category Human Machine Interfaces
Product Number DOP-W Series
Product Name Touch Panel HMI, Human Machine Interface
Devices Controlled Industrial Automation
Configuration Panel
I/O Interfaces Ethernet; FastEthernet; RS232; RS422; RS485; USB
Features / Applications Keyboard; NEMA Enclosure; Mouse; Printer; Real Time Clock; Software Driver; Speakers (optional feature); Web Enabled
Certifications CE, UL Type 4X OR Type 1(Indoor), IP67
Unlock Full Specs
to access all available technical data