Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DNT12S0A0S03NFA

Description
Win Source Part Number: 1003047-DNT12S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 93% Package / Case: 5-SMD Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1062-6,941-1062- 2,941-1062-1 Base Product Number: DNT12S0
Request a Quote Datasheet
Description
Win Source Part Number: 1003047-DNT12S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 93% Package / Case: 5-SMD Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1062-6,941-1062- 2,941-1062-1 Base Product Number: DNT12S0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1003047-DNT12S0A0S03NFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1003047-DNT12S0A0S03NFA
Power Supplies - Board Mount - DC DC Converters 1003047-DNT12S0A0S03NFA
Win Source Part Number: 1003047-DNT12S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5.5V Efficiency: 93% Package / Case: 5-SMD Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1062-6,941-1062- 2,941-1062-1 Base Product Number: DNT12S0

Win Source Part Number: 1003047-DNT12S0A0S03NFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi DNT12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 300
Mounting: SMD (SMT)
Power (Watts): 16.5 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 93%
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1062-6,941-1062-2,941-1062-1
Base Product Number: DNT12S0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1003047-DNT12S0A0S03NFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details
Buck 42V 0.6A SOT-23 Step-Down DC-DC Converter IC - 739-LMR14206XMKX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 34 volts
Input Voltage 42 volts
View Details
2 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details