Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DNT12S0A0R03NFA

Description
Win Source Part Number: 1352244-DNT12S0A0R03 NFA Category: Power Supplies - Board Mount - DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tray Size / Dimension: 0.90" L x 0.25" W x 0.40" H (22.9mm x 6.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 15 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DNT12S0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352244-DNT12S0A0R03 NFA Category: Power Supplies - Board Mount - DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tray Size / Dimension: 0.90" L x 0.25" W x 0.40" H (22.9mm x 6.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 15 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DNT12S0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352244-DNT12S0A0R03NFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352244-DNT12S0A0R03NFA
Power Supplies - Board Mount - DC DC Converters 1352244-DNT12S0A0R03NFA
Win Source Part Number: 1352244-DNT12S0A0R03 NFA Category: Power Supplies - Board Mount - DC DC Converters Series: Delphi DNT12 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Package: Tray Size / Dimension: 0.90" L x 0.25" W x 0.40" H (22.9mm x 6.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 15 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DNT12S0 Product Status: Obsolete

Win Source Part Number: 1352244-DNT12S0A0R03NFA
Category: Power Supplies - Board Mount - DC DC Converters
Series: Delphi DNT12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, UVLO
Package: Tray
Size / Dimension: 0.90" L x 0.25" W x 0.40" H (22.9mm x 6.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 15 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5V
Efficiency: 92.5%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: DNT12S0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352244-DNT12S0A0R03NFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
DC-DC Converters - 1227027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details