Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DNT04S0A0S03NFA

Description
Manufacturer: Delta Electronics Win Source Part Number: 1335166-DNT04S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Size / Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Surface Mount Power (Watts): 10 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1061-6,941-1061- 1,941-1061-2 Base Product Number: DNT04S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Delta Electronics Win Source Part Number: 1335166-DNT04S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Size / Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Surface Mount Power (Watts): 10 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1061-6,941-1061- 1,941-1061-2 Base Product Number: DNT04S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1335166-DNT04S0A0S03NFA is a non-isolated point of load DC/DC converter designed for board mounting. It operates with an input voltage range of 2.4V to 5.5V and provides a programmable output voltage from 0.75V to 3.63V, with a maximum output current of 3A. The module features high efficiency, achieving up to 93% at 5V input and 3.3V output under full load conditions. This converter is compact, with dimensions of 0.80" x 0.45" x 0.27" (20.3mm x 11.4mm x 6.9mm), and is available in a surface mount package. It includes features such as remote on/off control, input under-voltage lockout (UVLO), and over-current protection (OCP). The operating temperature range is broad, from -40°C to 85°C, making it suitable for various applications including telecom, data communication, and distributed power architectures. The product is RoHS3 compliant and manufactured in a facility certified to ISO standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1335166-DNT04S0A0S03NFA is a non-isolated point of load DC/DC converter designed for board mounting. It operates with an input voltage range of 2.4V to 5.5V and provides a programmable output voltage from 0.75V to 3.63V, with a maximum output current of 3A. The module features high efficiency, achieving up to 93% at 5V input and 3.3V output under full load conditions. This converter is compact, with dimensions of 0.80" x 0.45" x 0.27" (20.3mm x 11.4mm x 6.9mm), and is available in a surface mount package. It includes features such as remote on/off control, input under-voltage lockout (UVLO), and over-current protection (OCP). The operating temperature range is broad, from -40°C to 85°C, making it suitable for various applications including telecom, data communication, and distributed power architectures. The product is RoHS3 compliant and manufactured in a facility certified to ISO standards.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335166-DNT04S0A0S03NFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335166-DNT04S0A0S03NFA
Power Supplies - Board Mount - DC DC Converters 1335166-DNT04S0A0S03NFA
Manufacturer: Delta Electronics Win Source Part Number: 1335166-DNT04S0A0S03 NFA Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, UVLO Size / Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Surface Mount Power (Watts): 10 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1061-6,941-1061- 1,941-1061-2 Base Product Number: DNT04S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics
Win Source Part Number: 1335166-DNT04S0A0S03NFA
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, UVLO
Size / Dimension: 0.80" L x 0.45" W x 0.27" H (20.3mm x 11.4mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 300
Mounting: Surface Mount
Power (Watts): 10 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.75 ~ 3.63V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1061-6,941-1061-1,941-1061-2
Base Product Number: DNT04S0
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335166-DNT04S0A0S03NFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 5-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck VQFN Step-Down DC-DC Converter IC - 85-BQ24296MRGER - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.4 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC to DC Converter - AAT1142ITP-1.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.8000 amps
View Details
DC-DC Converters - 1228028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details