Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DNS10S0A0R06NFD

Description
Manufacturer: Delta Electronics Win Source Part Number: 1335146-DNS10S0A0R06 NFD Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 1.00" L x 0.26" W x 0.50" H (25.4mm x 6.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 45 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 89.5% Temperature Range - Operating: -40°C ~ 120°C Case / Package: 6-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1011 Base Product Number: DNS10S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1335146-DNS10S0A0R06 NFD Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 1.00" L x 0.26" W x 0.50" H (25.4mm x 6.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 45 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 89.5% Temperature Range - Operating: -40°C ~ 120°C Case / Package: 6-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1011 Base Product Number: DNS10S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335146-DNS10S0A0R06NFD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335146-DNS10S0A0R06NFD
Power Supplies - Board Mount - DC DC Converters 1335146-DNS10S0A0R06NFD
Manufacturer: Delta Electronics Win Source Part Number: 1335146-DNS10S0A0R06 NFD Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 1.00" L x 0.26" W x 0.50" H (25.4mm x 6.7mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 45 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.75 ~ 5V Efficiency: 89.5% Temperature Range - Operating: -40°C ~ 120°C Case / Package: 6-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1011 Base Product Number: DNS10S0 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics
Win Source Part Number: 1335146-DNS10S0A0R06NFD
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Size / Dimension: 1.00" L x 0.26" W x 0.50" H (25.4mm x 6.7mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 45
Mounting: Through Hole
Power (Watts): 30 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5V
Efficiency: 89.5%
Temperature Range - Operating: -40°C ~ 120°C
Case / Package: 6-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1011
Base Product Number: DNS10S0
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335146-DNS10S0A0R06NFD
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 6-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
DC-DC Converters - 1227492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details