Delta Electronics (Americas) Power Supplies - Board Mount DC DC Converters DNS04S0A0R06NFD

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi DNS Package: Tray Product Status: Obsolete Type: Non-Isolated PoL Module Voltage - Output 1: 0.75 ~ 3.3V Features: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi DNS Package: Tray Product Status: Obsolete Type: Non-Isolated PoL Module Voltage - Output 1: 0.75 ~ 3.3V Features: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi DNS Package: Tray Product Status: Obsolete Type: Non-Isolated PoL Module Voltage - Output 1: 0.75 ~ 3.3V Features: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Delta Electronics
Category: Power Supplies - Board Mount DC DC Converters
Series: Delphi DNS
Package: Tray
Product Status: Obsolete
Type: Non-Isolated PoL Module
Voltage - Output 1: 0.75 ~ 3.3V
Features: Remote On/Off, OCP, OTP, UVLO
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226193P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3693EDD - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers