Delta Electronics (Americas) OEM Parts - OEM Parts (C - E) - DM03D1212A DM03D1212A

Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014888-DM03D1212A Mounting: SMD (SMT) Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Efficiency: 80 % Output Power: 3 W Categories: OEM Parts(C-E) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014888-DM03D1212A Mounting: SMD (SMT) Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Efficiency: 80 % Output Power: 3 W Categories: OEM Parts(C-E) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DM03D1212A - 1014888-DM03D1212A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DM03D1212A
1014888-DM03D1212A
OEM Parts - OEM Parts (C - E) - DM03D1212A 1014888-DM03D1212A
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014888-DM03D1212A Mounting: SMD (SMT) Number of Outputs: 2 Voltage - Output 1: 12 V Voltage - Output 2: -12 V Efficiency: 80 % Output Power: 3 W Categories: OEM Parts(C-E) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014888-DM03D1212A
Mounting: SMD (SMT)
Number of Outputs: 2
Voltage - Output 1: 12 V
Voltage - Output 2: -12 V
Efficiency: 80 %
Output Power: 3 W
Categories: OEM Parts(C-E)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014888-DM03D1212A
Product Name OEM Parts - OEM Parts (C - E) - DM03D1212A
Unlock Full Specs
to access all available technical data