Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DH06S1215A

Description
Manufacturer: Delta Electronics Win Source Part Number: 1335137-DH06S1215A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1534 Base Product Number: DH06S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1335137-DH06S1215A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1534 Base Product Number: DH06S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335137-DH06S1215A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335137-DH06S1215A
Power Supplies - Board Mount - DC DC Converters 1335137-DH06S1215A
Manufacturer: Delta Electronics Win Source Part Number: 1335137-DH06S1215A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1534 Base Product Number: DH06S RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics
Win Source Part Number: 1335137-DH06S1215A
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP, UVLO
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1534
Base Product Number: DH06S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335137-DH06S1215A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-IP1201 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details