Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters DG06D1215A

Description
Win Source Part Number: 1352052-DG06D1215A Category: Power Supplies - Board Mount - DC DC Converters Series: DG06S/D (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DG06D Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1352052-DG06D1215A Category: Power Supplies - Board Mount - DC DC Converters Series: DG06S/D (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DG06D Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352052-DG06D1215A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352052-DG06D1215A
Power Supplies - Board Mount - DC DC Converters 1352052-DG06D1215A
Win Source Part Number: 1352052-DG06D1215A Category: Power Supplies - Board Mount - DC DC Converters Series: DG06S/D (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: DG06D Product Status: Not For New Designs

Win Source Part Number: 1352052-DG06D1215A
Category: Power Supplies - Board Mount - DC DC Converters
Series: DG06S/D (6W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: DG06D
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352052-DG06D1215A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DC-DC Converter IC - 739-SKY87202-11-631LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details