Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - D12S400 D D12S400 D

Description
Manufacturer: Delta Electronics Win Source Part Number: 813277-D12S400 D Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Power (Watts): 400W Control Features: Enable, Active High Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 5V Voltage - Output 1: 0.84 ~ 5V Efficiency: 94% Temperature Range - Operating: 0°C ~ 85°C Dimension: 2.40" L x 1.25" W x 0.06" H (61.0mm x 31.8mm x 1.6mm) Maximum Input Voltage: 13.2V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Delta Electronics Win Source Part Number: 813277-D12S400 D Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Power (Watts): 400W Control Features: Enable, Active High Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 5V Voltage - Output 1: 0.84 ~ 5V Efficiency: 94% Temperature Range - Operating: 0°C ~ 85°C Dimension: 2.40" L x 1.25" W x 0.06" H (61.0mm x 31.8mm x 1.6mm) Maximum Input Voltage: 13.2V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - D12S400 D - 813277-D12S400 D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - D12S400 D
813277-D12S400 D
Power Supplies Board Mount DCDC Converters - D12S400 D 813277-D12S400 D
Manufacturer: Delta Electronics Win Source Part Number: 813277-D12S400 D Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Power (Watts): 400W Control Features: Enable, Active High Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 5V Voltage - Output 1: 0.84 ~ 5V Efficiency: 94% Temperature Range - Operating: 0°C ~ 85°C Dimension: 2.40" L x 1.25" W x 0.06" H (61.0mm x 31.8mm x 1.6mm) Maximum Input Voltage: 13.2V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)

Manufacturer: Delta Electronics
Win Source Part Number: 813277-D12S400 D
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 400W
Control Features: Enable, Active High
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 5V
Voltage - Output 1: 0.84 ~ 5V
Efficiency: 94%
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 2.40" L x 1.25" W x 0.06" H (61.0mm x 31.8mm x 1.6mm)
Maximum Input Voltage: 13.2V
Manufacturer Package: 12-SIP Module
Current - Output (Maximum): 80A
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813277-D12S400 D
Product Name Power Supplies Board Mount DCDC Converters - D12S400 D
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5406C - 930977-PT5406C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details