Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters D12S1R845D

Description
Win Source Part Number: 1054561-D12S1R845D Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi D12S1R8 Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Package: Cut Tape (CT), Applications: ITE (Commercial) Standard Package: 180 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 45A Voltage - Input (Min): 7V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.5% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Alternative Parts (Cross-Reference): OKLP-X/60-W12A-C; D12S1R860D; OKY-T/5-D12N-C; OKY-T/3-D12N-C; IBC12007A008V-001-R; DNM10S0A0S10PFD; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1770-1,941-1770- 2,941-1770-6 Base Product Number: D12S
Request a Quote Datasheet
Description
Win Source Part Number: 1054561-D12S1R845D Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi D12S1R8 Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Package: Cut Tape (CT), Applications: ITE (Commercial) Standard Package: 180 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 45A Voltage - Input (Min): 7V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.5% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Alternative Parts (Cross-Reference): OKLP-X/60-W12A-C; D12S1R860D; OKY-T/5-D12N-C; OKY-T/3-D12N-C; IBC12007A008V-001-R; DNM10S0A0S10PFD; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1770-1,941-1770- 2,941-1770-6 Base Product Number: D12S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1054561-D12S1R845D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1054561-D12S1R845D
Power Supplies - Board Mount - DC DC Converters 1054561-D12S1R845D
Win Source Part Number: 1054561-D12S1R845D Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi D12S1R8 Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, SCP, UVLO Package: Cut Tape (CT), Applications: ITE (Commercial) Standard Package: 180 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 45A Voltage - Input (Min): 7V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.5% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm) Alternative Parts (Cross-Reference): OKLP-X/60-W12A-C; D12S1R860D; OKY-T/5-D12N-C; OKY-T/3-D12N-C; IBC12007A008V-001-R; DNM10S0A0S10PFD; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1770-1,941-1770- 2,941-1770-6 Base Product Number: D12S

Win Source Part Number: 1054561-D12S1R845D
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi D12S1R8
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Cut Tape (CT),
Applications: ITE (Commercial)
Standard Package: 180
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 45A
Voltage - Input (Min): 7V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.6 ~ 3.3V
Efficiency: 95.5%
Package / Case: 16-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm)
Alternative Parts (Cross-Reference): OKLP-X/60-W12A-C; D12S1R860D; OKY-T/5-D12N-C; OKY-T/3-D12N-C; IBC12007A008V-001-R; DNM10S0A0S10PFD;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1770-1,941-1770-2,941-1770-6
Base Product Number: D12S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1054561-D12S1R845D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Cut Tape (CT),
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
25000 mA 400 kHz SOIC DC-DC Converter IC - 715-IR3651SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
IOUT 25 amps
Operating Temperature -40 C (-40 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 65V HTSSOP Boost DC-DC Converter IC - 715-LM5121QMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers