Win Source Part Number: 1054562-D12S1R830D
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi D12S1R8
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, SCP, UVLO
Package: Cut Tape (CT),
Applications: ITE (Commercial)
Standard Package: 180
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 7V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8V
Efficiency: 91.5%
Package / Case: 11-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 0.50" W x 0.48" H (25.4mm x 12.7mm x 12.2mm)
Alternative Parts (Cross-Reference): OKLP-X/60-W12A-C; D12S1R845D; OKY-T/5-D12N-C; OKY-T/3-D12N-C; DNM10S0A0S10PFD; IJA12035A007V-001-R;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1769-1,941-1769-
Base Product Number: D12S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1054562-D12S1R830D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Cut Tape (CT), |