Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - D12F200A D12F200A

Description
Manufacturer: Delta Electronics Win Source Part Number: 867970-D12F200A Series: Delphi D12F200 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 40A 4.5V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Family Name: D12F Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 867970-D12F200A Series: Delphi D12F200 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 40A 4.5V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Family Name: D12F Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - D12F200A - 867970-D12F200A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - D12F200A
867970-D12F200A
Power Supplies Board Mount DCDC Converters - D12F200A 867970-D12F200A
Manufacturer: Delta Electronics Win Source Part Number: 867970-D12F200A Series: Delphi D12F200 Operating Temperature Range: 0°C ~ 70°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 40A 4.5V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Family Name: D12F Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Delta Electronics
Win Source Part Number: 867970-D12F200A
Series: Delphi D12F200
Operating Temperature Range: 0°C ~ 70°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 40A 4.5V - 13.8V Input
Package: Tray
Package: 11-SIP Module
Mounting: Through Hole
Family Name: D12F
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 867970-D12F200A
Product Name Power Supplies Board Mount DCDC Converters - D12F200A
Package Type Other; 11-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.25A Step-Down DC-DC Converter IC - 739-LT3470AEDDB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 40 volts
IOUT 0.2500 amps
View Details