Delta Electronics (Americas) Fixed Inductors CMLS104T-1R0MS

Description
1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLS104T-1R0MSTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-1R0MSDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-1R0MSCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

1µH Shielded Inductor 20A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1341094-CMLS104T-1R0MS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341094-CMLS104T-1R0MS
Inductors, Coils, Chokes - Fixed Inductors 1341094-CMLS104T-1R0MS
Win Source Part Number: 1341094-CMLS104T-1R0 MS Category: Inductors, Coils, Chokes - Fixed Inductors Series: CMLS104T Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.439" L x 0.394" W (11.15mm x 10.00mm) Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Tolerance: ±20% Material - Core: Metal Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 3.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS104T Current - Saturation (Isat): 36A

Win Source Part Number: 1341094-CMLS104T-1R0MS
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: CMLS104T
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.439" L x 0.394" W (11.15mm x 10.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Tolerance: ±20%
Material - Core: Metal
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 3.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Base Product Number: CMLS104T
Current - Saturation (Isat): 36A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-CMLS104T-1R0MSTR-ND 1341094-CMLS104T-1R0MS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details