Cyntec Co., Ltd. Fixed Inductors CMLS063T-R20MS

Description
200nH Shielded Inductor 26A 2.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Shielded Inductor 26A 2.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLS063T-R20MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS063T-R20MS-ND
Fixed Inductors CMLS063T-R20MS-ND
200nH Shielded Inductor 26A 2.7mOhm Max Nonstandard

200nH Shielded Inductor 26A 2.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLS063T-R20MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers