Cyntec Co., Ltd. Fixed Inductors CMLS051B-2R2MS

Description
2.2µH Shielded Inductor 3.4A 77.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 3.4A 77.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLS051B-2R2MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS051B-2R2MS-ND
Fixed Inductors CMLS051B-2R2MS-ND
2.2µH Shielded Inductor 3.4A 77.3mOhm Max Nonstandard

2.2µH Shielded Inductor 3.4A 77.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLS051B-2R2MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers