Cyntec Co., Ltd. Fixed Inductors CMLS041B-R10MS

Description
100nH Shielded Inductor 15A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Inductor 15A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLS041B-R10MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS041B-R10MS-ND
Fixed Inductors CMLS041B-R10MS-ND
100nH Shielded Inductor 15A 6mOhm Max Nonstandard

100nH Shielded Inductor 15A 6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLS041B-R10MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3613C471K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details