Cyntec Co., Ltd. Fixed Inductors CMLE064T-R15MS0R725

Description
150nH Shielded Inductor 39A 0.72mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 39A 0.72mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLE064T-R15MS0R725DKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 39A 0.72mOhm Nonstandard

150nH Shielded Inductor 39A 0.72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE064T-R15MS0R725TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 39A 0.72mOhm Nonstandard

150nH Shielded Inductor 39A 0.72mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE064T-R15MS0R725CT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 39A 0.72mOhm Nonstandard

150nH Shielded Inductor 39A 0.72mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLE064T-R15MS0R725DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers