Cyntec Co., Ltd. Fixed Inductors CMLE061E-R56MS

Description
560nH Shielded Inductor 10A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Inductor 10A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE061E-R56MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE061E-R56MS-ND
Fixed Inductors CMLE061E-R56MS-ND
560nH Shielded Inductor 10A 11mOhm Max Nonstandard

560nH Shielded Inductor 10A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE061E-R56MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD Inductor and Choke - 71-36401E1N3ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0013 microH
Packing Method Reel
View Details
2 suppliers
0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details