Cyntec Co., Ltd. Fixed Inductors CMLE061E-R33MS

Description
330nH Shielded Inductor 13.5A 6.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 13.5A 6.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE061E-R33MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE061E-R33MS-ND
Fixed Inductors CMLE061E-R33MS-ND
330nH Shielded Inductor 13.5A 6.5mOhm Max Nonstandard

330nH Shielded Inductor 13.5A 6.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE061E-R33MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details