Cyntec Co., Ltd. Fixed Inductors - CMLE061E-2R2MS CMLE061E-2R2MS

Description
Manufacturer: Delta Electronics Win Source Part Number: 866927-CMLE061E-2R2M S Series: CMLE061E Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded - Inductor 6 A 42mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLE061E Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 866927-CMLE061E-2R2M S Series: CMLE061E Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded - Inductor 6 A 42mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLE061E Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CMLE061E-2R2MS
866927-CMLE061E-2R2MS
Fixed Inductors - CMLE061E-2R2MS 866927-CMLE061E-2R2MS
Manufacturer: Delta Electronics Win Source Part Number: 866927-CMLE061E-2R2M S Series: CMLE061E Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded - Inductor 6 A 42mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLE061E Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000

Manufacturer: Delta Electronics
Win Source Part Number: 866927-CMLE061E-2R2MS
Series: CMLE061E
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Shielded - Inductor 6 A 42mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLE061E
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.50.8000

Buy Now
Fixed Inductors - CMLE061E-2R2MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE061E-2R2MS-ND
Fixed Inductors CMLE061E-2R2MS-ND
2.2µH Shielded Inductor 6A 42mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 42mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866927-CMLE061E-2R2MS CMLE061E-2R2MS-ND
Product Name Fixed Inductors - CMLE061E-2R2MS Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details