Cyntec Co., Ltd. Fixed Inductors CMLE051E-R47MS

Description
470nH Shielded Inductor 10A 12.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 10A 12.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE051E-R47MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE051E-R47MS-ND
Fixed Inductors CMLE051E-R47MS-ND
470nH Shielded Inductor 10A 12.7mOhm Max Nonstandard

470nH Shielded Inductor 10A 12.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE051E-R47MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567633P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details