Delta Electronics (Americas) Inductors, Coils, Chokes -Fixed Inductors CMLE051E-2R2MS

Description
Manufacturer: Delta Electronics Category: Inductors, Coils, Chokes -Fixed Inductors Series: CMLE051E Package: Tape & Reel (TR) Package / Case: Nonstandard Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.059" (1.50mm) Base Product Number: CMLE051E DC Resistance (DCR): 52mOhm Max Material - Core: Metal
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Category: Inductors, Coils, Chokes -Fixed Inductors Series: CMLE051E Package: Tape & Reel (TR) Package / Case: Nonstandard Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.059" (1.50mm) Base Product Number: CMLE051E DC Resistance (DCR): 52mOhm Max Material - Core: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Delta Electronics Category: Inductors, Coils, Chokes -Fixed Inductors Series: CMLE051E Package: Tape & Reel (TR) Package / Case: Nonstandard Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.059" (1.50mm) Base Product Number: CMLE051E DC Resistance (DCR): 52mOhm Max Material - Core: Metal

Manufacturer: Delta Electronics
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: CMLE051E
Package: Tape & Reel (TR)
Package / Case: Nonstandard
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.059" (1.50mm)
Base Product Number: CMLE051E
DC Resistance (DCR): 52mOhm Max
Material - Core: Metal

Buy Now Datasheet
Fixed Inductors - CMLE051E-2R2MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE051E-2R2MS-ND
Fixed Inductors CMLE051E-2R2MS-ND
2.2µH Shielded Inductor 5A 52mOhm Max Nonstandard

2.2µH Shielded Inductor 5A 52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMLE051E-2R2MS-ND
Product Name Inductors, Coils, Chokes -Fixed Inductors Fixed Inductors
Technology Standard
Application RF Choke
Configuration Fixed Fixed
DCR 0.0520 ohms 0.0520 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details