Cyntec Co., Ltd. Fixed Inductors CMLB104T-R47MS

Description
470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLB104T-R47MSTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLB104T-R47MSCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLB104T-R47MSDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

470nH Shielded Inductor 32A 1.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLB104T-R47MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details