Cyntec Co., Ltd. Fixed Inductors CMLB053T-R22MS

Description
220nH Shielded Inductor 17A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 17A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLB053T-R22MSTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 17A 3.9mOhm Max Nonstandard

220nH Shielded Inductor 17A 3.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLB053T-R22MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details