Cyntec Co., Ltd. Fixed Inductors CMLB041B-R68MS

Description
680nH Shielded Inductor 5.5A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 5.5A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLB041B-R68MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLB041B-R68MS-ND
Fixed Inductors CMLB041B-R68MS-ND
680nH Shielded Inductor 5.5A 36mOhm Max Nonstandard

680nH Shielded Inductor 5.5A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLB041B-R68MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details