FIXED IND 4.7UH 1.8A 193 MOHM
FIXED IND 4.7UH 1.8A 193 MOHM
FIXED IND 4.7UH 1.8A 193 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-CMLB041B-4R7MSTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |