Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors CML0510-4N7-BNH

Description
Win Source Part Number: 1125868-CML0510-4N7- BNH Category: Inductors, Coils, Chokes>Fixed Inductors Series: CML0510 Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 nH Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Q @ Freq: 9 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1125868-CML0510-4N7- BNH Category: Inductors, Coils, Chokes>Fixed Inductors Series: CML0510 Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 nH Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Q @ Freq: 9 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1125868-CML0510-4N7-BNH
Inductors, Coils, Chokes - Fixed Inductors 1125868-CML0510-4N7-BNH
Win Source Part Number: 1125868-CML0510-4N7- BNH Category: Inductors, Coils, Chokes>Fixed Inductors Series: CML0510 Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 nH Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Q @ Freq: 9 @ 100MHz Frequency - Self Resonant: 7GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Product Status: Obsolete

Win Source Part Number: 1125868-CML0510-4N7-BNH
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CML0510
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 nH
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Q @ Freq: 9 @ 100MHz
Frequency - Self Resonant: 7GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1125868-CML0510-4N7-BNH
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers