3.6nH Shielded Thin Film Inductor 400mA 320mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CML0306-3N6-BNH-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.3200 ohms |