Cyntec Co., Ltd. Fixed Inductors CML0306-3N3-BNH

Description
3.3nH Shielded Thin Film Inductor 450mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Shielded Thin Film Inductor 450mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CML0306-3N3-BNH-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CML0306-3N3-BNH-ND
Fixed Inductors CML0306-3N3-BNH-ND
3.3nH Shielded Thin Film Inductor 450mA 300mOhm Max 0201 (0603 Metric)

3.3nH Shielded Thin Film Inductor 450mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CML0306-3N3-BNH-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details