Cyntec Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors CML0306-1N0-BNH

Description
Win Source Part Number: 1369705-CML0306-1N0- BNH Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Cyntec Series: CML0306 Product Status: Obsolete Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369705-CML0306-1N0- BNH Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Cyntec Series: CML0306 Product Status: Obsolete Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369705-CML0306-1N0-BNH - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369705-CML0306-1N0-BNH
Inductors, Coils, Chokes - Fixed Inductors 1369705-CML0306-1N0-BNH
Win Source Part Number: 1369705-CML0306-1N0- BNH Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Cyntec Series: CML0306 Product Status: Obsolete Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1 nH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369705-CML0306-1N0-BNH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics/Cyntec
Series: CML0306
Product Status: Obsolete
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1 nH
Current Rating (Amps): 800 mA
Shielding: Shielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369705-CML0306-1N0-BNH
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers