DELTA ELECTRONICS (AMERICAS)
BUB0812HN-00 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
BUB0812HN-00
Description
BLOWER 80X28 12V TACH
Request a Quote
Email Supplier
Datasheet
Description
BLOWER 80X28 12V TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-BUB0812HN-00-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
18.7 SCFM (31.78 m³/hr)
|
|
Maximum Static Pressure
|
1.35 in H2O (2.52 Torr)
|
|
Maximum Sound Level
|
44.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details
Application
Industrial/Commercial Fans and Blowers
View Details