DELTA ELECTRONICS (AMERICAS)
BUB0712HJ-00 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
BUB0712HJ-00
Description
BLOWER 70X25 12V TACH
Request a Quote
Email Supplier
Datasheet
Description
BLOWER 70X25 12V TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-BUB0712HJ-00-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
14.1 SCFM (23.97 m³/hr)
|
|
Maximum Static Pressure
|
1.2 in H2O (2.24 Torr)
|
|
Maximum Sound Level
|
45.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
460 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
380 SCFM (646 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure
0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details