BLOWER SQUARE 35X5.5MM 5VDC PWM
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BSB03505HP-00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.1 SCFM (3.57 m³/hr) |
| Maximum Static Pressure | 1.18 in H2O (2.21 Torr) |
| Maximum Sound Level | 54 dbA |
| Nominal Voltage | 5 volts |