BLOWER SQUARE 20X5MM 5VDC PWM
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BSB0205HA5-00HSF-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.5300 SCFM (0.9009 m³/hr) |
| Maximum Static Pressure | 0.4320 in H2O (0.8071 Torr) |
| Maximum Sound Level | 32.7 dbA |
| Nominal Voltage | 5 volts |