Win Source Part Number: 961677-BSB01703HA3-0
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: BSB - Miniature
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Position Rectangular Connector
Package: Box
Standard Package: 322
Voltage - Rated: 3VDC
Power (Watts): 180 mW
Lifetime @ Temp.: 30000 Hrs @ 40°C
Weight: 0.003 lb (1.36 g)
Voltage Range: 2 ~ 3.5VDC
Width: 3.40mm
Air Flow: 0.230 CFM (0.006m³/min)
Static Pressure: 0.182 in H2O (45.3 Pa)
Bearing Type: Sleeve
Fan Type: Blower
Noise: 26.5dB(A)
RPM: 12000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 17mm L x 17mm H
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.060A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Delta Electronics
Other Names: 603-2066
Base Product Number: BSB01703
Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 961677-BSB01703HA3-00CAJ | 603-2066-ND |
| Product Name | Fans, Thermal Management - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.2300 SCFM (0.3909 m³/hr) | |
| Maximum Static Pressure | 0.1820 in H2O (0.3400 Torr) | |
| Maximum Sound Level | 26.5 dbA | |
| Nominal Voltage | 3 volts |