Delta Electronics (Americas) DC Brushless Fans (BLDC) BFN0724SS-01

Description
Fan Blower 24VDC Ball 18.1 CFM (0.507m³/min) 3 Position Rectangular Connector and 6 Position Rectangular Connector
Request a Quote Datasheet
Description
Fan Blower 24VDC Ball 18.1 CFM (0.507m³/min) 3 Position Rectangular Connector and 6 Position Rectangular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2239-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2239-ND
DC Brushless Fans (BLDC) 603-2239-ND
Fan Blower 24VDC Ball 18.1 CFM (0.507m³/min) 3 Position Rectangular Connector and 6 Position Rectangular Connector

Fan Blower 24VDC Ball 18.1 CFM (0.507m³/min) 3 Position Rectangular Connector and 6 Position Rectangular Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 603-2239-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.1 SCFM (30.77 m³/hr)
Maximum Static Pressure 19.66 in H2O (36.73 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
7025-7 Series 1.57 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details