Fan Blower 24VDC Rectangular/Rounded - 159mm L x 165mm H Ball 61.8 CFM (1.73m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1389-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 61.8 SCFM (105 m³/hr) |
| Maximum Static Pressure | 1.39 in H2O (2.59 Torr) |
| Maximum Sound Level | 56.5 dbA |
| Nominal Voltage | 24 volts |