Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 39.5 CFM (1.11m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1577-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.5 SCFM (67.14 m³/hr) |
| Maximum Static Pressure | 1.3 in H2O (2.43 Torr) |
| Maximum Sound Level | 56.5 dbA |
| Nominal Voltage | 24 volts |