Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 29.0 CFM (0.812m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1480-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29 SCFM (49.29 m³/hr) |
| Maximum Static Pressure | 0.8270 in H2O (1.55 Torr) |
| Maximum Sound Level | 51 dbA |
| Nominal Voltage | 24 volts |