Delta Electronics (Americas) Blower, 120Mm, 24Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans BFB1224GH-A

Description
BLOWER, 120MM, 24VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:38.4W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 120MM, 24VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:38.4W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 120Mm, 24Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans - 80AH5553 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 120Mm, 24Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans
80AH5553
Blower, 120Mm, 24Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans 80AH5553
BLOWER, 120MM, 24VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:38.4W RoHS Compliant: Yes

BLOWER, 120MM, 24VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:38.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5553
Product Name Blower, 120Mm, 24Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans
Air Flow Rate 60 SCFM (103 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Radial-Wheel Centrifugal Fan, Series 30 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - Qube Blower Packages - 5507_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details