Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 54.9 CFM (1.54m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB1224EH-A-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 54.9 SCFM (93.31 m³/hr) |
| Maximum Static Pressure | 3.49 in H2O (6.51 Torr) |
| Maximum Sound Level | 62 dbA |
| Nominal Voltage | 24 volts |