Delta Electronics (Americas) Blower, 120Mm, 12Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans BFB1212GH-A

Description
BLOWER, 120MM, 12VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:39.6W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 120MM, 12VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:39.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 120Mm, 12Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans - 80AH5552 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 120Mm, 12Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans
80AH5552
Blower, 120Mm, 12Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans 80AH5552
BLOWER, 120MM, 12VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:39.6W RoHS Compliant: Yes

BLOWER, 120MM, 12VDC, 60.39CFM, 65DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:32mm; Air Flow - CFM:60.39CFM; Air Flow - m3/min:1.71m³/min; Noise Rating:65dBA; Power Rating:39.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5552
Product Name Blower, 120Mm, 12Vdc, 60.39Cfm, 65Dba; Blower Type Delta Electronics/fans
Air Flow Rate 60 SCFM (103 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 151 SCFM (256 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details