Fan Blower 12VDC Square/Rounded - 120mm L x 120mm H Ball 60.4 CFM (1.69m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1382-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 60.4 SCFM (103 m³/hr) |
| Maximum Static Pressure | 4.09 in H2O (7.65 Torr) |
| Maximum Sound Level | 65 dbA |
| Nominal Voltage | 12 volts |