BLOWER, 97.2MM, 24VDC, 25.42CFM, 52DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:33mm; Air Flow - CFM:25.42CFM; Air Flow - m3/min:0.72m³/min; Noise Rating:52dBA; Power Rating:9.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 80AH5551 |
| Product Name | Blower, 97.2Mm, 24Vdc, 25.42Cfm, 52Dba; Blower Type Delta Electronics/fans |
| Air Flow Rate | 25 SCFM (43.21 m³/hr) |